Status: | Active |
---|---|
Series: | BCW70L |
RoHS: | Compliant |
Prices starting from US$0.0156
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0462
|
18,254
in stock
|
Buy Now | |
Newark Electronics
from US$0.0160
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.0156
|
30,000
in stock
|
Buy Now | |
element14
from US$0.05
|
18,169
in stock
|
Buy Now | |
Chip One Stop
from US$0.0189
|
8,850
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0242
|
1,150
in stock
|
Buy Now | |
Avnet Silica
-
|
36,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
27,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0166
|
-
|
Buy Now | |
RS Americas
from US$0.0320
|
-
|
Buy Now | |
Avnet Asia
from US$0.0176
|
-
|
Buy Now |
Pb-Free Package is Available |
Description | BCW70L |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 45 |
VCBO (V) | 45 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 0.6 |
hFE Min | 215 |
hFE Max | 500 |
fT Min (MHz) | - |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Bipolar Transistor, Pnp -45V Sot-23, Full Reel | Newark Electronics |
Trans GP BJT PNP 45V 0.1A 3-Pin SOT-23 T/R | Avnet America |
TRANSISTOR, PNP, -45V, -100MA, SOT-223-3 | element14 |
Transistor: PNP | Transfer Multisort Elektronik |
BCW Series 45 V 100 mA SMT PNP Silicon General Purpose Transistor - SOT-23 | Future Electronics |
ON Semi BCW70LT1G PNP Bipolar Transistor, 0.1 A, 45 V, 3-Pin SOT-23 | ON Semiconductor BCW70LT1G | RS Americas |
Where can I find additional details, specifications and documents for a BCW70LT1G?
Additional datasheets, footprints and schematics for BCW70LT1G are listed on our Part Details page. You can also find images and similar parts to BCW70LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCW70LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCW70LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCW70LT1G fall under?
The BCW70LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCW70LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCW70LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BCW70LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BCW70LT1G have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, element14 and Chip One Stop have stock available or on a lead time for BCW70LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCW70LT1G often in real-time on the comparison pages.
What if I can't find stock of BCW70LT1G?
You can fill out our help required form which you can use to request a quote for BCW70LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.