Status: | Active |
---|---|
Series: | BCW66 |
RoHS: | Compliant |
Prices starting from US$0.0139
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0150
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0139
|
111,000
in stock
|
Buy Now | |
Farnell
from US$0.0237
|
51,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
13,915
in stock
|
Buy Now | |
element14
from US$0.07
|
13,915
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0214
|
2,873
in stock
|
Buy Now | |
EBV Elektronik
-
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.0141
|
-
|
Buy Now | |
Avnet Asia
from US$0.0150
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | BCW66 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.7 |
IC Cont. (A) | 0.8 |
VCEO Min (V) | 45 |
VCBO (V) | 75 |
VEBO (V) | 5 |
VBE(sat) (V) | 2 |
VBE(on) (V) | - |
hFE Min | 160 |
hFE Max | 400 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
BCW66 Series 45 V 800 mA SMT NPN General Purpose Transistor - SOT-23-3 | Future Electronics |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 330 Mw, 800 Ma, 60 Rohs Compliant: Yes |Onsemi BCW66GLT1G | Newark Electronics |
TRANSISTOR, NPN, 45V, 800MA, TO-236AB-3 | element14 |
Transistor: NPN | Transfer Multisort Elektronik |
Trans GP BJT NPN 45V 0.8A 3-Pin SOT-23 T/R | EBV Elektronik |
ON Semiconductor, BCW66GLT1G | RS |
Where can I find additional details, specifications and documents for a BCW66GLT1G?
Additional datasheets, footprints and schematics for BCW66GLT1G are listed on our Part Details page. You can also find images and similar parts to BCW66GLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCW66GLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCW66GLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCW66GLT1G fall under?
The BCW66GLT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCW66GLT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCW66GLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BCW66GLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BCW66GLT1G have stock available?
Authorised distributors including Future Electronics, Farnell, Newark Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for BCW66GLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCW66GLT1G often in real-time on the comparison pages.
What if I can't find stock of BCW66GLT1G?
You can fill out our help required form which you can use to request a quote for BCW66GLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.