Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Transition Frequency ft | 100MHz |
Power Dissipation Pd | 350mW |
DC Collector Current | 1A |
DC Current Gain hFE | 160hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | 700mV |
Current Ic Continuous a Max | 500mA |
Gain Bandwidth ft Typ | 100MHz |
Hfe Min | 160 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Transition Frequency ft | 170MHz |
Power Dissipation Pd | 330mW |
DC Collector Current | 800mA |
DC Current Gain hFE | 400hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Min | -65°C |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
DC Collector Current | 800mA |
Power Dissipation Pd | 250mW |
Transistor Mounting | Surface Mount |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
TRANSISTOR, NPN, 0.8A, 45V, SOT23 | element14 |
Trans, Npn, 45V, 0.8A, 150Deg C, 0.25W | Newark Electronics |
Where can I find additional details, specifications and documents for a BCW66G?
Additional datasheets, footprints and schematics for BCW66G are listed on our Part Details page. You can also find images and similar parts to BCW66G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCW66G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCW66G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCW66G fall under?
The BCW66G is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive bipolar transistors > General purpose bipolar transistors > Transistors single NPN.
Can I view similar or alternative parts?
You can view similar parts to BCW66G when available in the Transistors single NPN range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCW66G you can contact the distributor directly for product support, shipping queries etc.
Is the BCW66G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCW66G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BCW66G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCW66G often in real-time on the comparison pages.
What if I can't find stock of BCW66G?
You can fill out our help required form which you can use to request a quote for BCW66G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.