Status: | Active |
---|---|
Series: | BCW65AL |
RoHS: | Compliant |
Prices starting from US$0.0200
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0311
|
6,200
in stock
|
Buy Now | |
Farnell
from US$0.0261
|
65,044
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0298
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$0.0250
|
-
|
Buy Now | |
Future Electronics
from US$0.0204
|
-
|
Buy Now | |
Avnet America
from US$0.0200
|
-
|
Buy Now | |
RS Americas
from US$0.0370
|
-
|
Buy Now | |
Avnet Asia
from US$0.0205
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Current: IC = -1.0 Amp |
The SOT-23 Package can be soldered using wave or reflow. |
SOT-23 package ensures level mounting, resulting in improved thermal conduction, and allows visual inspection of soldered joints. The formed leads absorb thermal stress during soldering, eliminating the possibility of damage to the die. |
Available in 12 mm Tape and Reel Use BCP69T1 to order the 7 inch/1000 unit reel. Use BCP69T3 to order the 13 inch/4000 unit reel. |
NPN Complement is BCP68 |
Pb-Free Packages are Available |
Description | BCW65AL, hFE 100 to 250 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.7 |
IC Cont. (A) | 0.8 |
VCEO Min (V) | 32 |
VCBO (V) | 60 |
VEBO (V) | 5 |
VBE(sat) (V) | 2 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 250 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Transistor NPN 32V 800mA HFE:100 SOT23 | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Bipolar Transistor, Npn, 32V Sot-23, Full Reel | Newark Electronics |
BCW Series 32 V 800 mA SMT NPN Silicon General Purpose Transistor - SOT-23 | Future Electronics |
Trans GP BJT NPN 32V 0.8A 3-Pin SOT-23 T/R | Avnet America |
ON Semi BCW65ALT1G NPN Bipolar Transistor, 0.8 A, 32 V, 3-Pin SOT-23 | ON Semiconductor BCW65ALT1G | RS Americas |
Where can I find additional details, specifications and documents for a BCW65ALT1G?
Additional datasheets, footprints and schematics for BCW65ALT1G are listed on our Part Details page. You can also find images and similar parts to BCW65ALT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCW65ALT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCW65ALT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCW65ALT1G fall under?
The BCW65ALT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCW65ALT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCW65ALT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BCW65ALT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BCW65ALT1G have stock available?
Authorised distributors including Farnell, RS, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for BCW65ALT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCW65ALT1G often in real-time on the comparison pages.
What if I can't find stock of BCW65ALT1G?
You can fill out our help required form which you can use to request a quote for BCW65ALT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.