Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0282
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
4,326
in stock
|
Buy Now | |
element14
from US$0.09
|
4,471
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
4,326
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0282
|
-
|
Buy Now | |
Avnet America
from US$0.0298
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
This device is designed for general purpose applications at collectorcurrents to 300mA. |
Sourced from process 10. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | BCV71 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 60 |
VCBO (V) | 80 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 0.55 |
hFE Min | 110 |
hFE Max | 220 |
fT Min (MHz) | - |
PTM Max (W) | 0.35 |
Package Type | SOT-23-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
TRANSISTOR NPN 60V 0.5A SOT23 | element14 |
Bipolar (Bjt) Single Transistor, Npn, 60 V, 350 Mw, 500 Ma, 110 Rohs Compliant: Yes |Onsemi BCV71 | Newark Electronics |
Trans GP BJT NPN 60V 0.5A 3-Pin SOT-23 T/R | Avnet Silica |
BCV71 Series 60 V 500 mA Surface Mount NPN General Purpose Transistor - SOT-23 | Future Electronics |
Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a BCV71?
Additional datasheets, footprints and schematics for BCV71 are listed on our Part Details page. You can also find images and similar parts to BCV71 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCV71 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCV71 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCV71 fall under?
The BCV71 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCV71 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCV71 you can contact the distributor directly for product support, shipping queries etc.
Is the BCV71 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BCV71 have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Avnet Silica and Future Electronics have stock available or on a lead time for BCV71.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCV71 often in real-time on the comparison pages.
What if I can't find stock of BCV71?
You can fill out our help required form which you can use to request a quote for BCV71 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.