Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0279
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0279
|
168,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
17,975
in stock
|
Buy Now | |
element14
from US$0.12
|
17,120
in stock
|
Buy Now | |
Farnell
from US$0.08
|
17,120
in stock
|
Buy Now | |
Newark Electronics
from US$0.0430
|
14,899
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0421
|
11,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0477
|
580
in stock
|
Buy Now | |
Avnet Silica
-
|
84,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
RS
from US$0.0472
|
-
|
Buy Now | |
Avnet America
from US$0.0311
|
-
|
Buy Now | |
Avnet Asia
from US$0.0301
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | BCV27 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 1.2 |
V(BR)CEO Min (V) | 30 |
VCE(sat) Max (V) | 1 |
hFE Min (k) | 10 |
hFE Max (k) | - |
fT Min (MHz) | 220 |
Package Type | SOT-23-3 |
BCV Series NPN 350 mW 30 V 1.2 A SMT Darlington Transistor - SOT-23-3 | Future Electronics |
TRANSISTOR, NPN, SOT-23 | element14 |
Bipolar Transistor, Npn, 30V | Newark Electronics |
NPN-Darl 30V 0,5A 0,25W B>4000 SOT23 | Schukat Electronic |
Transistor: NPN | Transfer Multisort Elektronik |
Trans Darlington NPN 30V 1.2A 3-Pin SOT-23 T/R | Avnet Silica |
Trans Darlington NPN 30V 1.2A SOT23 | RS |
Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a BCV27?
Additional datasheets, footprints and schematics for BCV27 are listed on our Part Details page. You can also find images and similar parts to BCV27 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCV27 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCV27 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCV27 fall under?
The BCV27 is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCV27 when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCV27 you can contact the distributor directly for product support, shipping queries etc.
Is the BCV27 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BCV27 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for BCV27.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCV27 often in real-time on the comparison pages.
What if I can't find stock of BCV27?
You can fill out our help required form which you can use to request a quote for BCV27 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.