BCP69 General Purpose and Low VCE(sat) Transistors by ON Semiconductor

PNP Bipolar Junction Transistor


The PNP Bipolar Transistor is designed for use in low voltage, high current applications. The device is housed in the SOT-223-4 package, which is designed for medium power surface mount applications.

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.15
4,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.22
-
Buy Now
Logo for element14
element14
from US$0.13
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Features

High Current: IC = -1.0 Amp
SOT-223 package ensures level mounting, resulting in improved thermal conduction, and allows visual inspection of soldered joints. The formed leads absorb thermal stress during soldering, eliminating the possibility of damage to the die.
Available in 12 mm Tape and Reel Use BCP69T1 to order the 7 inch/1000 unit reel. Use BCP69T3 to order the 13 inch/4000 unit reel.
NPN Complement is BCP68
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant

Alternative Descriptions

TRANSISTOR, BIPOL, PNP, -20V, SOT-223-4 | Farnell
Transistor, Bipol, Pnp, -20V, Sot-223-4 |Onsemi BCP69 | Newark Electronics
Trans GP BJT PNP 20V 1.5A 4-Pin(3+Tab) SOT-223 T/R | Avnet Asia


BCP69 Automotive qualified products (AEC-Q100|Q101) by Nexperia

20 V, 2 A PNP medium power transistor

Status: Released for supply
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BCP69?

Additional datasheets, footprints and schematics for BCP69 are listed on our Part Details page. You can also find images and similar parts to BCP69 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BCP69 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCP69 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BCP69 fall under?

The BCP69 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.

Can I view similar or alternative parts?

You can view similar parts to BCP69 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BCP69 you can contact the distributor directly for product support, shipping queries etc.

Is the BCP69 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for BCP69 have stock available?

Authorised distributors including Farnell, Newark Electronics, element14 and Avnet Asia have stock available or on a lead time for BCP69.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BCP69 often in real-time on the comparison pages.

What if I can't find stock of BCP69?

You can fill out our help required form which you can use to request a quote for BCP69 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay