Status: | Active |
---|---|
Series: | BCP68T |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
No stock
|
Buy Now | |
Future Electronics
from US$0.10
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
1,036
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
30
in stock
|
Buy Now | |
Avnet Silica
-
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.27
|
-
|
Buy Now | |
Farnell
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High Current: IC = 1.0 Amp |
The SOT-223 Package can be soldered using wave or reflow. |
SOT-223 package ensures level mounting, resulting in improved thermal conduction, and allows visual inspection of soldered joints. The formed leads absorb thermal stress during soldering, eliminating the possibility of damage to the die |
Available in 12 mm Tape and Reel Use BCP68T1 to order the 7 inch/1000 unit reel. Use BCP68T3 to order the 13 inch/4000 unit reel. |
The PNP Complement is BCP69T |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Benefits |
---|
NA |
NA |
NA |
NA |
NA |
NA |
NA |
Applications |
---|
NA |
End Products |
---|
NA |
Description | BCP68T |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 1 |
VCEO Min (V) | 20 |
VCBO (V) | 25 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 85 |
hFE Max | 375 |
fT Min (MHz) | - |
PTM Max (W) | 1.5 |
Package Type | SOT-223-4 / TO-261-4D |
BCP Series 20 V 1 A Surface Mount NPN Silicon Epitaxial Transistor - SOT-223 | Future Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
Trans GP BJT NPN 20V 1A 4-Pin(3+Tab) SOT-223 T/R | Avnet Silica |
Transistor NPN 20V 1A SOT223 | RS |
Transistor Polarity:Npn | Newark Electronics |
Transistor, Bipolar, Si, NPN, Power, VCEO 20VDC, IC 1A, PD 1.5W, SOT-223,VCBO 25VDC | ON Semiconductor BCP68T1G | RS Americas |
TRANSISTOR, BIPOL, NPN, 20V, SOT-223-4 | element14 |
Where can I find additional details, specifications and documents for a BCP68T1G?
Additional datasheets, footprints and schematics for BCP68T1G are listed on our Part Details page. You can also find images and similar parts to BCP68T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCP68T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCP68T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCP68T1G fall under?
The BCP68T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCP68T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCP68T1G you can contact the distributor directly for product support, shipping queries etc.
Is the BCP68T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BCP68T1G have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Transfer Multisort Elektronik, Avnet Silica and RS have stock available or on a lead time for BCP68T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCP68T1G often in real-time on the comparison pages.
What if I can't find stock of BCP68T1G?
You can fill out our help required form which you can use to request a quote for BCP68T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.