Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 20V |
Transition Frequency ft | - |
Power Dissipation Pd | 1.5W |
DC Collector Current | 1A |
DC Current Gain hFE | 60hFE |
Transistor Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Trans GP BJT NPN 20V 1A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BCP68?
Additional datasheets, footprints and schematics for BCP68 are listed on our Part Details page. You can also find images and similar parts to BCP68 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCP68 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCP68 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCP68 fall under?
The BCP68 is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive bipolar transistors > General purpose bipolar transistors > Medium power transistors.
Can I view similar or alternative parts?
You can view similar parts to BCP68 when available in the Medium power transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCP68 you can contact the distributor directly for product support, shipping queries etc.
Is the BCP68 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCP68 have stock available?
Authorised distributors including Farnell, Avnet America and element14 have stock available or on a lead time for BCP68.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCP68 often in real-time on the comparison pages.
What if I can't find stock of BCP68?
You can fill out our help required form which you can use to request a quote for BCP68 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.