Status: | Active |
---|---|
Series: | BCP56-16 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.11
|
306,000
in stock
|
Buy Now | |
Farnell
from US$0.14
|
757,777
in stock
|
Buy Now | |
Micros
from US$0.10
|
12,600
in stock
|
Buy Now | |
Schukat Electronic
from US$0.14
|
10,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
4,635
in stock
|
Buy Now | |
element14
from US$0.21
|
954
in stock
|
Buy Now | |
EBV Elektronik
-
|
23,000
in stock
|
Buy Now | |
RS
from US$0.12
|
-
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Distrelec
from US$0.33
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Collector current, IC = of 1.0 Amp |
The SOT-223 package can be soldered using wave or reflow. The formed leads absorb thermal stress during soldering, eliminating the possibility of damage to the die |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
High current capable |
Applications |
---|
General |
End Products |
---|
General |
Description | BCP56-16, hFE = 100 to 250 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 1 |
VCEO Min (V) | 80 |
VCBO (V) | 100 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 100 |
hFE Max | 250 |
fT Min (MHz) | - |
PTM Max (W) | 1.5 |
Package Type | SOT-223-4 / TO-261-4D |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
BCP Series 80 V 1.5 A Surface Mount NPN Silicon Epitaxial Transistor - SOT-223 | Future Electronics |
NPN 1A 80V 1.5W 130MHz | Micros |
NPN 80V 1A 1,5W B:100-250 SOT223 | Schukat Electronic |
Transistor: NPN | Transfer Multisort Elektronik |
TRANSISTOR, NPN, 80V, 1A, SOT-223-3 | element14 |
Single Bipolar Transistor, NPN, 80 V, 1 A, 1.5 W, SOT-223 (TO-261), 4 Pins, Surface Mount | EBV Elektronik |
NPN Si Epitaxial Transistor,BCP56-16T1G | RS |
Bipolar Transistor, Npn, 80V, Full Reel | Newark Electronics |
onsemi General Purpose Transistor, NPN, 80V, SOT-223 | Distrelec |
Where can I find additional details, specifications and documents for a BCP56-16T1G?
Additional datasheets, footprints and schematics for BCP56-16T1G are listed on our Part Details page. You can also find images and similar parts to BCP56-16T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCP56-16T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCP56-16T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCP56-16T1G fall under?
The BCP56-16T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCP56-16T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCP56-16T1G you can contact the distributor directly for product support, shipping queries etc.
Is the BCP56-16T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BCP56-16T1G have stock available?
Authorised distributors including Farnell, Future Electronics, Micros, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for BCP56-16T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCP56-16T1G often in real-time on the comparison pages.
What if I can't find stock of BCP56-16T1G?
You can fill out our help required form which you can use to request a quote for BCP56-16T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.