Status: | Active |
---|---|
Series: | BCP56-10 |
RoHS: | Compliant |
Prices starting from US$0.0480
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
No stock
|
Buy Now | |
element14
from US$0.21
|
21,233
in stock
|
Buy Now | |
Farnell
from US$0.19
|
21,233
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
6,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.0480
|
1,386
in stock
|
Buy Now | |
Schukat Electronic
from US$0.15
|
300
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now |
Collector current, IC = of 1.0 Amp |
The SOT-223 package can be soldered using wave or reflow. The formed leads absorb thermal stress during soldering, eliminating the possibility of damage to the die |
NSV and S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
High current capable |
Applications |
---|
General |
End Products |
---|
General |
Description | BCP56-10, hFE = 63 to 160 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 1 |
VCEO Min (V) | 80 |
VCBO (V) | 100 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 63 |
hFE Max | 160 |
fT Min (MHz) | - |
PTM Max (W) | 1.5 |
Package Type | SOT-223-4 / TO-261-4D |
TRANS, BIPOL, NPN, 80V, SOT223 | element14 |
Transistor: NPN | Transfer Multisort Elektronik |
Bipolar Transistor, Npn, 80V, Sot-223 | Newark Electronics |
NPN 80V 1A 1,5W B:63-160 SOT223 | Schukat Electronic |
Trans GP BJT NPN 80V 1A 4-Pin(3+Tab) SOT-223 T/R | EBV Elektronik |
Transistor NPN 80V 1A hFE63-160 SOT223 | RS |
BCP Series 80 V 1.5 A Surface Mount NPN Silicon Epitaxial Transistor - SOT-223 | Future Electronics |
ON Semi BCP56-10T1G NPN Bipolar Transistor, 1 A, 80 V SOT-223 | ON Semiconductor BCP56-10T1G | RS Americas |
Where can I find additional details, specifications and documents for a BCP56-10T1G?
Additional datasheets, footprints and schematics for BCP56-10T1G are listed on our Part Details page. You can also find images and similar parts to BCP56-10T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCP56-10T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCP56-10T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCP56-10T1G fall under?
The BCP56-10T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCP56-10T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCP56-10T1G you can contact the distributor directly for product support, shipping queries etc.
Is the BCP56-10T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BCP56-10T1G have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and Schukat Electronic have stock available or on a lead time for BCP56-10T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCP56-10T1G often in real-time on the comparison pages.
What if I can't find stock of BCP56-10T1G?
You can fill out our help required form which you can use to request a quote for BCP56-10T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.