Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
High Current: 1.0 Amp |
The SOT-223 package can be soldered using wave or reflow. The formed leads absorb thermal stress during soldering, eliminating the possibility of damage to the die |
Available in 12 mm Tape and Reel Use BCP56T1 to order the 7 inch/1000 unit reel Use BCP56T3 to order the 13 inch/4000 unit reel |
PNP Complement is BCP53T1 |
Device Marking BCP56T1 = BH BCP56-10T1 = BH-10 BCP56-16T1 = BH-16 |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Bipolar Transistor, Npn, 80V, Sot-223 | Newark Electronics |
TRANSISTOR, NPN, SOT-223 | element14 |
Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | On Request* |
Product Type | NPN |
VCEO, VCES (V) | 80 V |
IC (A) | 1 A |
ICM (A) | 2 A |
PD (W) | 2 W |
hFE (min) | 40 Min |
hFE(@ IC) | 0.15 A |
hFE(Min 2) | 25 |
hFE(@ IC2) | 0.5 A |
VCE (SAT)Max (mV) | 500 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.5/50 |
VCE (SAT)(Max.2) | N/A mV |
VCE (SAT) (@ IC/IB2) (A/mA) | - |
fT (MHz) | 150 MHz |
RCE(SAT) | N/A mΩ |
Where can I find additional details, specifications and documents for a BCP56?
Additional datasheets, footprints and schematics for BCP56 are listed on our Part Details page. You can also find images and similar parts to BCP56 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCP56 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCP56 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCP56 fall under?
The BCP56 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCP56 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCP56 you can contact the distributor directly for product support, shipping queries etc.
Is the BCP56 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BCP56 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BCP56.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCP56 often in real-time on the comparison pages.
What if I can't find stock of BCP56?
You can fill out our help required form which you can use to request a quote for BCP56 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.