Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0328
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
4,200
in stock
|
Buy Now | |
Avnet Asia
from US$0.0328
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
5,865
in stock
|
Buy Now | |
element14
from US$0.35
|
5,865
in stock
|
Buy Now | |
Farnell
from US$0.24
|
5,865
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | BCP55 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 1.5 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 40 |
hFE Max | 250 |
fT Min (MHz) | - |
PTM Max (W) | 1.5 |
Package Type | SOT-223-4 / TO-261-4 |
Trans GP BJT NPN 60V 1.5A 4-Pin(3+Tab) SOT-223 T/R | Avnet Asia |
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 60 V, 1.5 W, 1.5 A, 25 Rohs Compliant: Yes |Onsemi BCP55 | Newark Electronics |
TRANSISTOR, NPN, SOT-223 | element14 |
Transistor, Fairchild, BCP55 | RS |
BCP55 Series 60 V CE Breakdown 1.5 A PNP General Purpose Amplifier - SOT-223 | Future Electronics |
Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | On Request* |
Product Type | NPN |
VCEO, VCES (V) | 60 V |
IC (A) | 1 A |
ICM (A) | 2 A |
PD (W) | 2 W |
hFE (min) | 40 Min |
hFE(@ IC) | 0.15 A |
hFE(Min 2) | 25 |
hFE(@ IC2) | 0.5 A |
VCE (SAT)Max (mV) | 500 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.5/50 |
VCE (SAT)(Max.2) | N/A mV |
VCE (SAT) (@ IC/IB2) (A/mA) | - |
fT (MHz) | 150 MHz |
RCE(SAT) | N/A mΩ |
Where can I find additional details, specifications and documents for a BCP55?
Additional datasheets, footprints and schematics for BCP55 are listed on our Part Details page. You can also find images and similar parts to BCP55 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCP55 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCP55 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCP55 fall under?
The BCP55 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCP55 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCP55 you can contact the distributor directly for product support, shipping queries etc.
Is the BCP55 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BCP55 have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for BCP55.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCP55 often in real-time on the comparison pages.
What if I can't find stock of BCP55?
You can fill out our help required form which you can use to request a quote for BCP55 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.