Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
6,950
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
3,664
in stock
|
Buy Now | |
Farnell
from US$0.23
|
3,056
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
571
in stock
|
Buy Now | |
element14
from US$0.24
|
556
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | BCP54 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 1.5 |
VCEO Min (V) | 45 |
VCBO (V) | 45 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 40 |
hFE Max | 250 |
fT Min (MHz) | - |
PTM Max (W) | 1.5 |
Package Type | SOT-223-4 / TO-261-4 |
Transistor, Fairchild, BCP54 | RS |
BCP54 Series 45 V 1.5 A 1.5 W SMT PNP General Purpose Amplifier - SOT-223 | Future Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
TRANSISTOR, BIPOL, NPN, 45V, SOT-223-4 | Farnell |
Bipolar (Bjt) Single Transistor, Npn, 45 V, 1.5 W, 1.5 A, 25 Rohs Compliant: Yes |Onsemi BCP54 | Newark Electronics |
Trans GP BJT NPN 45V 1.5A 4-Pin(3+Tab) SOT-223 T/R | Avnet Silica |
Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | On Request* |
Product Type | NPN |
VCEO, VCES (V) | 45 V |
IC (A) | 1 A |
ICM (A) | 2 A |
PD (W) | 2 W |
hFE (min) | 40 Min |
hFE(@ IC) | 0.15 A |
hFE(Min 2) | 25 |
hFE(@ IC2) | 0.5 A |
VCE (SAT)Max (mV) | 500 mV |
VCE (SAT) (@ IC/IB2) (A/m A) (A/m A) | N/A |
VCE (SAT)(Max.2) | N/A mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.5/50 |
fT (MHz) | 150 MHz |
RCE(SAT) | N/A mΩ |
Where can I find additional details, specifications and documents for a BCP54?
Additional datasheets, footprints and schematics for BCP54 are listed on our Part Details page. You can also find images and similar parts to BCP54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCP54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCP54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCP54 fall under?
The BCP54 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCP54 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCP54 you can contact the distributor directly for product support, shipping queries etc.
Is the BCP54 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BCP54 have stock available?
Authorised distributors including RS, Future Electronics, Transfer Multisort Elektronik, Farnell and Newark Electronics have stock available or on a lead time for BCP54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCP54 often in real-time on the comparison pages.
What if I can't find stock of BCP54?
You can fill out our help required form which you can use to request a quote for BCP54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.