Status: | Active |
---|---|
Series: | BCP53 |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.10
|
202,000
in stock
|
Buy Now | |
element14
from US$0.19
|
10,424
in stock
|
Buy Now | |
Farnell
from US$0.19
|
9,973
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
8,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.14
|
5,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
5,650
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
575
in stock
|
Buy Now | |
RS
from US$0.12
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
29
in stock
|
Buy Now | |
Avnet Silica
-
|
23,000
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High Current: 1.5 Amps |
NPN Complement is BCP56 |
The SOT-223 Package can be soldered using wave or reflow. The formed leads absorb thermal stress during soldering, eliminating the possibility of damage to the die |
Available in 12 mm Tape and Reel Use BCP53T1G to order the 7 inch/1000 unit reel. Use BCP53T3G to order the 13 inch/4000 unit reel. |
Device Marking: BCP53 = AH BCP53-10 = AH-10 BCP53-16 = AH-16 |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Description | BCP53, hFE 100 to 250 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 1.5 |
VCEO Min (V) | 80 |
VCBO (V) | 100 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 100 |
hFE Max | 250 |
fT Min (MHz) | 50 |
PTM Max (W) | 1.5 |
Package Type | SOT-223-4 / TO-261-4D |
BCP Series 80 V 1.5 A Surface Mount PNP Silicon Epitaxial Transistor - SOT-223 | Future Electronics |
TRANSISTOR, PNP, -80V, -1.5A, SOT-223-4 | element14 |
Trans GP BJT PNP 80V 1.5A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
PNP 80V 1,5A 1,5W B:100-250 SOT223 | Schukat Electronic |
Transistor: PNP | Transfer Multisort Elektronik |
PNP Si Epitaxial Transistors,BCP53-16T1G | RS |
Bipolar Transistor, Pnp, -80V | Newark Electronics |
ON Semi BCP53-16T1G PNP Bipolar Transistor, 1.5 A, 80 V SOT-223 | ON Semiconductor BCP53-16T1G | RS Americas |
Where can I find additional details, specifications and documents for a BCP53-16T1G?
Additional datasheets, footprints and schematics for BCP53-16T1G are listed on our Part Details page. You can also find images and similar parts to BCP53-16T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCP53-16T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCP53-16T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCP53-16T1G fall under?
The BCP53-16T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCP53-16T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCP53-16T1G you can contact the distributor directly for product support, shipping queries etc.
Is the BCP53-16T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BCP53-16T1G have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet America and Schukat Electronic have stock available or on a lead time for BCP53-16T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCP53-16T1G often in real-time on the comparison pages.
What if I can't find stock of BCP53-16T1G?
You can fill out our help required form which you can use to request a quote for BCP53-16T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.