Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | On Request* |
Product Type | PNP |
VCEO, VCES (V) | 60 V |
IC (A) | 1 A |
ICM (A) | 2 A |
PD (W) | 2 W |
hFE (min) | 40 Min |
hFE(@ IC) | 0.15 A |
hFE(Min 2) | 25 |
hFE(@ IC2) | 0.5 A |
VCE (SAT)Max (mV) | 500 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.5/50 |
VCE (SAT)(Max.2) | N/A mV |
VCE (SAT) (@ IC/IB2) (A/mA) | - |
fT (MHz) | 150 MHz |
RCE(SAT) | N/A mΩ |
Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -60V |
Transition Frequency ft | - |
Power Dissipation Pd | 1.5W |
DC Collector Current | -1.2A |
DC Current Gain hFE | 25hFE |
Transistor Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Bipolar Transistor, Pnp, -60V | Newark Electronics |
Where can I find additional details, specifications and documents for a BCP52?
Additional datasheets, footprints and schematics for BCP52 are listed on our Part Details page. You can also find images and similar parts to BCP52 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCP52 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCP52 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCP52 fall under?
The BCP52 is listed under Transistors 60V to 100V.
Can I view similar or alternative parts?
You can view similar parts to BCP52 when available in the Transistors 60V to 100V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCP52 you can contact the distributor directly for product support, shipping queries etc.
Is the BCP52 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for BCP52 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for BCP52.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCP52 often in real-time on the comparison pages.
What if I can't find stock of BCP52?
You can fill out our help required form which you can use to request a quote for BCP52 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.