Status: | Active |
---|---|
Series: | BC858CDXV6 |
RoHS: | Compliant |
These are Pb-Free Devices |
Description | BC858CDXV6 |
---|---|
Compliance | Pb-free Halide free |
Polarity | Dual PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 30 |
VCBO (V) | 30 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.6 |
hFE Min | 420 |
hFE Max | 800 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.357 |
Package Type | SOT-563 |
Transistor, Dual Pnp, -30V, Sot-563 | Newark Electronics |
BC Series 30 V 100 mA SMT Dual PNP General Purpose Transistor - SOT-563 | Future Electronics |
Trans GP BJT PNP 30V 0.1A 6-Pin SOT-563 T/R | Avnet America |
ON Semi BC858CDXV6T1G PNP Bipolar Transistor, 0.1 A, 30 V, 6-Pin SOT-563 | ON Semiconductor BC858CDXV6T1G | RS Americas |
TRANSISTOR, DUAL PNP, -30V, SOT-563 | element14 |
Where can I find additional details, specifications and documents for a BC858CDXV6T1G?
Additional datasheets, footprints and schematics for BC858CDXV6T1G are listed on our Part Details page. You can also find images and similar parts to BC858CDXV6T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC858CDXV6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC858CDXV6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC858CDXV6T1G fall under?
The BC858CDXV6T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC858CDXV6T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC858CDXV6T1G you can contact the distributor directly for product support, shipping queries etc.
Is the BC858CDXV6T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC858CDXV6T1G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for BC858CDXV6T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC858CDXV6T1G often in real-time on the comparison pages.
What if I can't find stock of BC858CDXV6T1G?
You can fill out our help required form which you can use to request a quote for BC858CDXV6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.