Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0102
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0299
|
No stock
|
Buy Now | |
Distrelec
from US$0.0107
|
12,161
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0102
|
2,875
in stock
|
Buy Now | |
Rutronik
from US$0.0106
|
-
|
Buy Now | |
Newark Electronics
from US$0.0310
|
-
|
Buy Now | |
element14
from US$0.0360
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | On Request* |
Product Type | PNP |
VCEO, VCES (V) | 30 V |
IC (A) | 0.1 A |
ICM (A) | 0.2 A |
PD (W) | 0.3 W |
hFE (min) | 420 Min |
hFE(@ IC) | 0.002 A |
hFE(Min 2) | - |
hFE(@ IC2) | N/A A |
VCE (SAT)Max (mV) | 300 mV |
VCE (SAT) (@ IC/IB2) (A/m A) (A/m A) | 0.1/5 |
VCE (SAT)(Max.2) | 650 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.5/50 |
fT (MHz) | 200 MHz |
RCE(SAT) | N/A mΩ |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -30V |
Transition Frequency ft | 100MHz |
Power Dissipation Pd | 250mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 420hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 250mV |
Continuous Collector Current Ic Max | 100mA |
Current Ic Continuous a Max | 100mA |
Current Ic hFE | 2mA |
Gain Bandwidth ft Min | 100MHz |
Gain Bandwidth ft Typ | 150MHz |
Hfe Min | 420 |
No. of Transistors | 1 |
Noise Factor Max | 10dB |
Power Dissipation Ptot Max | 350mW |
SMD Marking | 3L |
Termination Type | Surface Mount Device |
Voltage Vcbo | 30V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -30V |
DC Collector Current | 100mA |
Power Dissipation Pd | 250mW |
Transistor Mounting | Surface Mount |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Transistor, Pnp, 30V, 100Ma, Sot-23 | Newark Electronics |
TRANSISTOR,PNP,SOT-23 | element14 |
Where can I find additional details, specifications and documents for a BC858C?
Additional datasheets, footprints and schematics for BC858C are listed on our Part Details page. You can also find images and similar parts to BC858C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC858C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC858C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC858C fall under?
The BC858C is listed under Transistors 30V to 59V.
Can I view similar or alternative parts?
You can view similar parts to BC858C when available in the Transistors 30V to 59V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC858C you can contact the distributor directly for product support, shipping queries etc.
Is the BC858C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for BC858C have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Rutronik, Newark Electronics and element14 have stock available or on a lead time for BC858C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC858C often in real-time on the comparison pages.
What if I can't find stock of BC858C?
You can fill out our help required form which you can use to request a quote for BC858C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.