Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0071
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0248
|
3,467
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0101
|
27,750
in stock
|
Buy Now | |
Micros
from US$0.0071
|
21,000
in stock
|
Buy Now | |
Distrelec
from US$0.0213
|
10,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
3,467
in stock
|
Buy Now | |
element14
from US$0.0242
|
3,467
in stock
|
Buy Now | |
SOS electronic
from US$0.0086
|
2,800
in stock
|
Buy Now |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | On Request* |
Product Type | PNP |
VCEO, VCES (V) | 30 V |
IC (A) | 0.1 A |
ICM (A) | 0.2 A |
PD (W) | 0.3 W |
hFE (min) | 220 Min |
hFE(@ IC) | 0.002 A |
hFE(Min 2) | - |
hFE(@ IC2) | N/A A |
VCE (SAT)Max (mV) | 300 mV |
VCE (SAT) (@ IC/IB2) (A/m A) (A/m A) | 0.1/5 |
VCE (SAT)(Max.2) | 650 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.01/0.5 |
fT (MHz) | 200 MHz |
RCE(SAT) | N/A mΩ |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -30V |
Transition Frequency ft | 100MHz |
Power Dissipation Pd | 250mW |
DC Collector Current | -100mA |
DC Current Gain hFE | 220hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
DC Current Gain Hfe Max | 475 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Bipolar (Bjt) Single Transistor, Pnp, -30 V, 100 Mhz, 250 Mw, -100 Ma, 220 Rohs Compliant: Yes |Multicomp Pro BC858B | Newark Electronics |
TRANSISTOR, PNP, 0.1A, 30V, SOT23 | element14 |
Where can I find additional details, specifications and documents for a BC858B?
Additional datasheets, footprints and schematics for BC858B are listed on our Part Details page. You can also find images and similar parts to BC858B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC858B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC858B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC858B fall under?
The BC858B is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive bipolar transistors > General purpose bipolar transistors > Transistors single PNP.
Can I view similar or alternative parts?
You can view similar parts to BC858B when available in the Transistors single PNP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC858B you can contact the distributor directly for product support, shipping queries etc.
Is the BC858B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC858B have stock available?
Authorised distributors including Transfer Multisort Elektronik, Micros, Distrelec, Newark Electronics and element14 have stock available or on a lead time for BC858B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC858B often in real-time on the comparison pages.
What if I can't find stock of BC858B?
You can fill out our help required form which you can use to request a quote for BC858B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.