Status: | Active |
---|---|
Series: | BC858AW |
RoHS: | Compliant |
Device Marking: BC856AWT1 = 3A BC856BWT1 = 3B BC857AWT1 = 3E BC857BWT1 = 3F BC858AWT1 = 3J BC858BWT1 = 3K BC858CWT1 = 3L |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | BC858AW |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 30 |
VCBO (V) | 30 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.6 |
hFE Min | 125 |
hFE Max | 250 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.15 |
Package Type | SC-70-3 / SOT-323-3 |
Transistor, Aec-Q101, Pnp, -30V, Sot-323 | Newark Electronics |
TRANSISTOR, AEC-Q101, PNP, -30V, SOT-323 | element14 |
Trans GP BJT PNP 30V 0.1A 3-Pin SC-70 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BC858AWT1G?
Additional datasheets, footprints and schematics for BC858AWT1G are listed on our Part Details page. You can also find images and similar parts to BC858AWT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC858AWT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC858AWT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC858AWT1G fall under?
The BC858AWT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC858AWT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC858AWT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BC858AWT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC858AWT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BC858AWT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC858AWT1G often in real-time on the comparison pages.
What if I can't find stock of BC858AWT1G?
You can fill out our help required form which you can use to request a quote for BC858AWT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.