Status: | Active |
---|---|
Series: | BC858AL |
RoHS: | Compliant |
Prices starting from US$0.0097
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0348
|
3,207
in stock
|
Buy Now | |
Farnell
from US$0.09
|
1,223,498
in stock
|
Buy Now | |
Future Electronics
from US$0.0106
|
66,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0211
|
24,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0212
|
24,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0149
|
4,040
in stock
|
Buy Now | |
EBV Elektronik
-
|
54,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0200
|
-
|
Buy Now | |
Avnet America
from US$0.0097
|
-
|
Buy Now | |
RS Americas
from US$0.0110
|
-
|
Buy Now | |
element14
from US$0.0117
|
-
|
Buy Now | |
Avnet Asia
from US$0.0099
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | BC858AL |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 30 |
VCBO (V) | 30 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.6 |
hFE Min | 125 |
hFE Max | 250 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
BC Series 30 V 100 mA SMT PNP Silicon General Purpose Transistor - SOT-23 | Future Electronics |
ON SEMICONDUCTOR BC858ALT1G | Rapid Electronics |
Transistor: PNP | Transfer Multisort Elektronik |
Transistor PNP 30V 100mA HFE:125 SOT23 | RS |
Trans GP BJT PNP 30V 0.1A 3-Pin SOT-23 T/R | EBV Elektronik |
Bipolar (Bjt) Single Transistor, Pnp, -30 V, 100 Mhz, 225 Mw, -100 Ma, 90 Rohs Compliant: Yes |Onsemi BC858ALT1G | Newark Electronics |
ON Semi BC858ALT1G PNP Bipolar Transistor, 0.1 A, 30 V, 3-Pin SOT-23 | ON Semiconductor BC858ALT1G | RS Americas |
TRANSISTOR, BIPOL, PNP, -30V, SOT-23-3 | element14 |
Where can I find additional details, specifications and documents for a BC858ALT1G?
Additional datasheets, footprints and schematics for BC858ALT1G are listed on our Part Details page. You can also find images and similar parts to BC858ALT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC858ALT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC858ALT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC858ALT1G fall under?
The BC858ALT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC858ALT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC858ALT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BC858ALT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC858ALT1G have stock available?
Authorised distributors including Farnell, Future Electronics, Rapid Electronics, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for BC858ALT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC858ALT1G often in real-time on the comparison pages.
What if I can't find stock of BC858ALT1G?
You can fill out our help required form which you can use to request a quote for BC858ALT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.