Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now |
Transistor Polarity | Dual PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -45V |
Power Dissipation Pd | 300mW |
DC Collector Current | -200mA |
DC Current Gain hFE | 125hFE |
Transistor Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TRANSISTOR, BIPOL, DUAL PNP, -45V, SC70 | Farnell |
Where can I find additional details, specifications and documents for a BC857S?
Additional datasheets, footprints and schematics for BC857S are listed on our Part Details page. You can also find images and similar parts to BC857S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC857S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC857S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC857S fall under?
The BC857S is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC857S when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC857S you can contact the distributor directly for product support, shipping queries etc.
Is the BC857S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC857S have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BC857S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC857S often in real-time on the comparison pages.
What if I can't find stock of BC857S?
You can fill out our help required form which you can use to request a quote for BC857S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.