Status: | Active |
---|---|
Series: | BC857BL |
RoHS: | Compliant |
Prices starting from US$0.0104
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0161
|
54,000
in stock
|
Buy Now | |
Farnell
from US$0.0235
|
2,205,634
in stock
|
Buy Now | |
Avnet Asia
from US$0.0146
|
162,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0108
|
72,000
in stock
|
Buy Now | |
element14
from US$0.0470
|
16,493
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0266
|
5,460
in stock
|
Buy Now | |
Newark Electronics
from US$0.0150
|
4,599
in stock
|
Buy Now | |
Avnet America
from US$0.0104
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
135,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
Schukat Electronic
from US$0.0185
|
-
|
Buy Now |
Pb-Free Packages are Available |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | BC857BL |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.6 |
hFE Min | 220 |
hFE Max | 475 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Trans GP BJT PNP 45V 0.1A 3-Pin SOT-23 T/R | Avnet Asia |
BC Series 45 V 100 mA SMT PNP Silicon General Purpose Transistor - SOT-23 | Future Electronics |
PNP transistor,BC857B 0.1A | RS |
TRANSISTOR, PNP, SOT-23 | element14 |
Transistor: PNP | Transfer Multisort Elektronik |
Bipolar Transistor, Pnp -45V Sot-23 | Newark Electronics |
ON Semi BC857BLT1G PNP Bipolar Transistor, 0.1 A, 45 V, 3-Pin SOT-23 | ON Semiconductor BC857BLT1G | RS Americas |
PNP 45V 0,1A 0,225W B:220-475 SOT23 | Schukat Electronic |
Where can I find additional details, specifications and documents for a BC857BLT1G?
Additional datasheets, footprints and schematics for BC857BLT1G are listed on our Part Details page. You can also find images and similar parts to BC857BLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC857BLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC857BLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC857BLT1G fall under?
The BC857BLT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC857BLT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC857BLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BC857BLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC857BLT1G have stock available?
Authorised distributors including Farnell, Avnet Asia, Future Electronics, RS and element14 have stock available or on a lead time for BC857BLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC857BLT1G often in real-time on the comparison pages.
What if I can't find stock of BC857BLT1G?
You can fill out our help required form which you can use to request a quote for BC857BLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.