Status: | Active |
---|---|
Series: | BC857AL |
RoHS: | Compliant |
Prices starting from US$0.0097
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0185
|
12,750
in stock
|
Buy Now | |
Farnell
from US$0.0235
|
918,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0097
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0131
|
3,623
in stock
|
Buy Now | |
Avnet Silica
-
|
39,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0130
|
-
|
Buy Now | |
Avnet America
from US$0.0097
|
-
|
Buy Now | |
RS Americas
from US$0.0180
|
-
|
Buy Now | |
element14
from US$0.0118
|
-
|
Buy Now | |
Avnet Asia
from US$0.0097
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | BC857AL |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.6 |
hFE Min | 125 |
hFE Max | 250 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
BC857ALT1G, SS SOT23 GP XSTR PNP 45V | RS |
BC857 Series 45 V 200 mA Surface Mount PNP General Purpose Transistor - SOT-23 | Future Electronics |
Transistor: PNP | Transfer Multisort Elektronik |
Trans GP BJT PNP 45V 0.1A 3-Pin SOT-23 T/R | Avnet Silica |
Bipolar Transistor, Pnp -45V Sot-23, Full Reel | Newark Electronics |
ON Semi BC857ALT1G PNP Bipolar Transistor, 0.1 A, 45 V, 3-Pin SOT-23 | ON Semiconductor BC857ALT1G | RS Americas |
TRANSISTOR, BIPOL, PNP, -45V, SOT-23-3 | element14 |
Where can I find additional details, specifications and documents for a BC857ALT1G?
Additional datasheets, footprints and schematics for BC857ALT1G are listed on our Part Details page. You can also find images and similar parts to BC857ALT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC857ALT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC857ALT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC857ALT1G fall under?
The BC857ALT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC857ALT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC857ALT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BC857ALT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC857ALT1G have stock available?
Authorised distributors including Farnell, RS, Future Electronics, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for BC857ALT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC857ALT1G often in real-time on the comparison pages.
What if I can't find stock of BC857ALT1G?
You can fill out our help required form which you can use to request a quote for BC857ALT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.