Status: | Active |
---|---|
Series: | BC856 SERIES |
RoHS: | Compliant |
Prices starting from US$0.0174
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0174
|
7,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0194
|
16,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0255
|
290
in stock
|
Buy Now | |
Newark Electronics
from US$0.0230
|
-
|
Buy Now | |
Avnet America
from US$0.0186
|
-
|
Buy Now | |
RS Americas
from US$0.0340
|
-
|
Buy Now | |
element14
from US$0.0250
|
-
|
Buy Now | |
Avnet Asia
from US$0.0195
|
-
|
Buy Now | |
Farnell
from US$0.0238
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This is a Pb-Free Device |
Description | BC856 SERIES |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 65 |
VCBO (V) | 80 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.6 |
hFE Min | 220 |
hFE Max | 475 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.265 |
Package Type | SOT-723-3 |
BC Series PNP 640 mW 65 V 100 mA SMT General Purpose Transistor - SOT-723 | Future Electronics |
BC856BM3T5G, SS XSTR PNP | RS |
Transistor: PNP | Transfer Multisort Elektronik |
Bipolar Transistor, Pnp, -65V, Full Reel | Newark Electronics |
Trans GP BJT PNP 65V 0.1A 3-Pin SOT-723 T/R | Avnet America |
ON Semi BC856BM3T5G PNP Bipolar Transistor, 0.1 A, 65 V, 3-Pin SOT-723 | ON Semiconductor BC856BM3T5G | RS Americas |
TRANSISTOR, BIPOL, PNP, -65V, SOT-723-3 | element14 |
Where can I find additional details, specifications and documents for a BC856BM3T5G?
Additional datasheets, footprints and schematics for BC856BM3T5G are listed on our Part Details page. You can also find images and similar parts to BC856BM3T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC856BM3T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC856BM3T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC856BM3T5G fall under?
The BC856BM3T5G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC856BM3T5G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC856BM3T5G you can contact the distributor directly for product support, shipping queries etc.
Is the BC856BM3T5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC856BM3T5G have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for BC856BM3T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC856BM3T5G often in real-time on the comparison pages.
What if I can't find stock of BC856BM3T5G?
You can fill out our help required form which you can use to request a quote for BC856BM3T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.