Status: | Active |
---|---|
Series: | BC856BL |
RoHS: | Compliant |
Prices starting from US$0.0060
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0381
|
215
in stock
|
Buy Now | |
Newark Electronics
from US$0.0060
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0106
|
10,000
in stock
|
Buy Now | |
element14
from US$0.0353
|
215
in stock
|
Buy Now | |
Avnet Silica
-
|
1,160,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0097
|
-
|
Buy Now | |
Avnet Asia
from US$0.0101
|
-
|
Buy Now |
Pb-Free Packages are Available |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | BC856BL |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 65 |
VCBO (V) | 80 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.6 |
hFE Min | 220 |
hFE Max | 475 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Bipolar Transistor, Pnp -65V Sot-23 | Newark Electronics |
BC856 Series 65 V 100 mA 225 mW Surface Mount PNP Transistor - SOT-23 | Future Electronics |
TRANSISTOR, BIPOL, PNP, -65V, SOT-23-3 | element14 |
Trans GP BJT PNP 65V 0.1A 3-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BC856BLT3G?
Additional datasheets, footprints and schematics for BC856BLT3G are listed on our Part Details page. You can also find images and similar parts to BC856BLT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC856BLT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC856BLT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC856BLT3G fall under?
The BC856BLT3G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC856BLT3G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC856BLT3G you can contact the distributor directly for product support, shipping queries etc.
Is the BC856BLT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC856BLT3G have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, element14 and Avnet Silica have stock available or on a lead time for BC856BLT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC856BLT3G often in real-time on the comparison pages.
What if I can't find stock of BC856BLT3G?
You can fill out our help required form which you can use to request a quote for BC856BLT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.