Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -65V |
Transition Frequency ft | 100MHz |
Power Dissipation Pd | 250mW |
DC Collector Current | -100mA |
DC Current Gain hFE | 125hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
DC Current Gain Hfe Max | 475 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -65V |
DC Collector Current | -100mA |
Power Dissipation Pd | 250mW |
Transistor Mounting | Surface Mount |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
TRANSISTOR, PNP, 0.1A, 65V, SOT23 | element14 |
Trans, Pnp, -65V, -100Ma, 150Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a BC856?
Additional datasheets, footprints and schematics for BC856 are listed on our Part Details page. You can also find images and similar parts to BC856 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC856 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC856 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC856 fall under?
The BC856 is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive bipolar transistors > General purpose bipolar transistors > Transistors single PNP.
Can I view similar or alternative parts?
You can view similar parts to BC856 when available in the Transistors single PNP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC856 you can contact the distributor directly for product support, shipping queries etc.
Is the BC856 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC856 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BC856.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC856 often in real-time on the comparison pages.
What if I can't find stock of BC856?
You can fill out our help required form which you can use to request a quote for BC856 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.