Status: | Active |
---|---|
Series: | BC850BL |
RoHS: | Compliant |
Prices starting from US$0.0094
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0174
|
31,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0094
|
57,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0180
|
45,000
in stock
|
Buy Now | |
Avnet America
from US$0.0097
|
45,000
in stock
|
Buy Now | |
Micros
from US$0.0135
|
18,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0146
|
9,250
in stock
|
Buy Now | |
element14
from US$0.0353
|
5,552
in stock
|
Buy Now | |
Farnell
from US$0.0384
|
5,552
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0099
|
-
|
Buy Now | |
Schukat Electronic
from US$0.0171
|
-
|
Buy Now |
Moisture Sensitivity Level: 1 |
ESD Rating - Human Body Model: >4000 V ESD Rating - Machine Model: >400 V |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
Description | BC850BL |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.66 |
hFE Min | 200 |
hFE Max | 450 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
BC Series 45 V 100 mA SMT NPN Silicon General Purpose Transistor - SOT-23-3 | Future Electronics |
Ss Sot23 Gp Xstr Npn 45V Rohs Compliant: Yes |Onsemi BC850BLT1G | Newark Electronics |
Trans GP BJT NPN 45V 0.1A 3-Pin SOT-23 T/R | Avnet America |
BC850BLT1G, SS SOT23 GP XSTR NPN 45V | RS |
NPN 100mA 45V 225mW 100MHz | Micros |
Transistor: NPN | Transfer Multisort Elektronik |
TRANS, BIPOL, NPN, 45V, SOT-23 | element14 |
NPN 45V 0,1A 0,252W B:200-450 SOT23 | Schukat Electronic |
Where can I find additional details, specifications and documents for a BC850BLT1G?
Additional datasheets, footprints and schematics for BC850BLT1G are listed on our Part Details page. You can also find images and similar parts to BC850BLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC850BLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC850BLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC850BLT1G fall under?
The BC850BLT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC850BLT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC850BLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BC850BLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC850BLT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS and Micros have stock available or on a lead time for BC850BLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC850BLT1G often in real-time on the comparison pages.
What if I can't find stock of BC850BLT1G?
You can fill out our help required form which you can use to request a quote for BC850BLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.