Status: | Active |
---|---|
Series: | BC848CW |
RoHS: | Compliant |
Prices starting from US$0.0212
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0212
|
22,500
in stock
|
Buy Now | |
Farnell
from US$0.0237
|
45,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0238
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0420
|
13,115
in stock
|
Buy Now | |
element14
from US$0.0235
|
13,115
in stock
|
Buy Now | |
Avnet America
from US$0.0218
|
6,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
24,000
in stock
|
Buy Now | |
RS Americas
from US$0.0400
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
Description | BC848CW |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 30 |
VCBO (V) | 30 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.66 |
hFE Min | 420 |
hFE Max | 800 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.15 |
Package Type | SC-70-3 / SOT-323-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
BC848 Series 30 V 100 mA SMT NPN General Purpose Transistor - SC-70-3 | Future Electronics |
BC848CWT1G, SS SC70 GP XSTR NPN 30V | RS |
Transistor, Bipol, Npn, 30V, Sot-323-3 | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 30V, SOT-323-3 | element14 |
Trans GP BJT NPN 30V 0.1A 3-Pin SC-70 T/R | Avnet America |
ON Semi BC848CWT1G NPN Bipolar Transistor, 0.1 A, 30 V, 3-Pin SC-70 | ON Semiconductor BC848CWT1G | RS Americas |
Where can I find additional details, specifications and documents for a BC848CWT1G?
Additional datasheets, footprints and schematics for BC848CWT1G are listed on our Part Details page. You can also find images and similar parts to BC848CWT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC848CWT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC848CWT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC848CWT1G fall under?
The BC848CWT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC848CWT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC848CWT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BC848CWT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC848CWT1G have stock available?
Authorised distributors including Farnell, Future Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for BC848CWT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC848CWT1G often in real-time on the comparison pages.
What if I can't find stock of BC848CWT1G?
You can fill out our help required form which you can use to request a quote for BC848CWT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.