Status: | Active |
---|---|
Series: | BC848BW |
RoHS: | Compliant |
Prices starting from US$0.0121
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0187
|
15,760
in stock
|
Buy Now | |
Future Electronics
from US$0.0126
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0180
|
15,760
in stock
|
Buy Now | |
element14
from US$0.0191
|
15,760
in stock
|
Buy Now | |
EBV Elektronik
-
|
39,000
in stock
|
Buy Now | |
Avnet Silica
-
|
33,000
in stock
|
Buy Now | |
Avnet America
from US$0.0121
|
-
|
Buy Now | |
Avnet Asia
from US$0.0127
|
-
|
Buy Now |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
Description | BC848BW |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 30 |
VCBO (V) | 30 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.66 |
hFE Min | 200 |
hFE Max | 450 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.15 |
Package Type | SC-70-3 / SOT-323-3 |
BC Series 65 V 100 mA SMT NPN Silicon General Purpose Transistor - SOT-323 | Future Electronics |
Bipolar - Rf Transistor, Npn, 30 V, 100 Mhz, 150 Mw, 100 Ma, 200 Rohs Compliant: Yes |Onsemi BC848BWT1G | Newark Electronics |
TRANS, NPN, 30V, 0.1A, 150DEG C, 0.15W | element14 |
Trans GP BJT NPN 30V 0.1A 3-Pin SC-70 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a BC848BWT1G?
Additional datasheets, footprints and schematics for BC848BWT1G are listed on our Part Details page. You can also find images and similar parts to BC848BWT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC848BWT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC848BWT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC848BWT1G fall under?
The BC848BWT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC848BWT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC848BWT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BC848BWT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC848BWT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for BC848BWT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC848BWT1G often in real-time on the comparison pages.
What if I can't find stock of BC848BWT1G?
You can fill out our help required form which you can use to request a quote for BC848BWT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.