Status: | Active |
---|---|
Series: | BC848BL |
RoHS: | Compliant |
Prices starting from US$0.0122
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0198
|
2,320
in stock
|
Buy Now | |
Future Electronics
from US$0.0127
|
54,000
in stock
|
Buy Now | |
element14
from US$0.0353
|
20,995
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
17,711
in stock
|
Buy Now | |
Farnell
from US$0.0468
|
17,711
in stock
|
Buy Now | |
Chip One Stop
from US$0.0487
|
11,000
in stock
|
Buy Now | |
Avnet Silica
-
|
138,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
54,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0122
|
-
|
Buy Now | |
Schukat Electronic
from US$0.0180
|
-
|
Buy Now | |
Distrelec
from US$0.0213
|
-
|
Buy Now |
Moisture Sensitivity Level: 1 |
ESD Rating - Human Body Model: >4000 V ESD Rating - Machine Model: >400 V |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
Description | BC848BL |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 30 |
VCBO (V) | 30 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.66 |
hFE Min | 200 |
hFE Max | 450 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
BC848BLT1G Series NPN 30 V 100 mA SMT General Purpose Transistor - SOT-23 | Future Electronics |
TRANSISTOR, NPN, 30V, 0.1A, SOT-23 | element14 |
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 30 V, 100 Mhz, 300 Mw, 100 Ma, 200 Rohs Compliant: Yes |Onsemi BC848BLT1G | Newark Electronics |
Transistor NPN 30V 100mA hfe200 SOT23 | RS |
Trans GP BJT NPN 30V 0.1A 3-Pin SOT-23 T/R | Avnet Silica |
NPN 30V 0,1A 0,225W B:200-450 SOT23 | Schukat Electronic |
onsemi Small Signal Transistor, NPN, 30V, SOT-23 | Distrelec |
Where can I find additional details, specifications and documents for a BC848BLT1G?
Additional datasheets, footprints and schematics for BC848BLT1G are listed on our Part Details page. You can also find images and similar parts to BC848BLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC848BLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC848BLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC848BLT1G fall under?
The BC848BLT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC848BLT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC848BLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BC848BLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC848BLT1G have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Chip One Stop have stock available or on a lead time for BC848BLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC848BLT1G often in real-time on the comparison pages.
What if I can't find stock of BC848BLT1G?
You can fill out our help required form which you can use to request a quote for BC848BLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.