Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Power Dissipation Pd | 300mW |
DC Collector Current | 200mA |
DC Current Gain hFE | 110hFE |
Transistor Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Transition Frequency ft | 200MHz |
BIPOLAR ARRAY, DUAL NPN, 45V, 0.2A/SC-70 | Farnell |
Transistor, Dual Npn, 45V, 200Ma, Sc70-6 |Onsemi BC847S | Newark Electronics |
Where can I find additional details, specifications and documents for a BC847S?
Additional datasheets, footprints and schematics for BC847S are listed on our Part Details page. You can also find images and similar parts to BC847S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC847S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC847S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC847S fall under?
The BC847S is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC847S when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC847S you can contact the distributor directly for product support, shipping queries etc.
Is the BC847S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC847S have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for BC847S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC847S often in real-time on the comparison pages.
What if I can't find stock of BC847S?
You can fill out our help required form which you can use to request a quote for BC847S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.