Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Transition Frequency ft | 300MHz |
Power Dissipation Pd | 310mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 420hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TRANSISTOR, BIPOL, NPN, 45V, SOT-23-3 | Farnell |
Transistor, Bipol, Npn, 45V, Sot-23-3 |Onsemi BC847CMTF | Newark Electronics |
Where can I find additional details, specifications and documents for a BC847CMTF?
Additional datasheets, footprints and schematics for BC847CMTF are listed on our Part Details page. You can also find images and similar parts to BC847CMTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC847CMTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC847CMTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC847CMTF fall under?
The BC847CMTF is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC847CMTF when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC847CMTF you can contact the distributor directly for product support, shipping queries etc.
Is the BC847CMTF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC847CMTF have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for BC847CMTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC847CMTF often in real-time on the comparison pages.
What if I can't find stock of BC847CMTF?
You can fill out our help required form which you can use to request a quote for BC847CMTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.