Status: | Active |
---|---|
Series: | BC847CL |
RoHS: | Compliant |
Prices starting from US$0.0092
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.0092 |
819,000
|
Buy Now | |
Farnell | US$0.0240 |
1,182,960
|
Buy Now | |
Newark Electronics | US$0.0300 |
51,424
|
Buy Now | |
element14 | US$0.0460 |
51,424
|
Buy Now | |
Schukat Electronic | US$0.0132 |
49,000
|
Buy Now | |
Avnet America | US$0.0093 |
24,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0151 |
6,825
|
Buy Now | |
RS Americas | US$0.34 |
-
|
Buy Now | |
Avnet Asia | US$0.0108 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Moisture Sensitivity Level: 1 |
ESD Rating - Human Body Model: >4000 V ESD Rating - Machine Model: >400 V |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
Description | BC847CL |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.66 |
hFE Min | 420 |
hFE Max | 800 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
BC847CLT1G Series NPN 45 V 100 mA SMT General Purpose Transistor - SOT-23 | Future Electronics |
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 100 Mhz, 300 Mw, 100 Ma, 100 Rohs Compliant: Yes |Onsemi BC847CLT1G | Newark Electronics |
TRANSISTOR, NPN, SOT-23 | element14 |
NPN 45V 0,1A 0,225W B:420-800 SOT23 | Schukat Electronic |
Trans GP BJT NPN 45V 0.1A 3-Pin SOT-23 T/R | Avnet America |
Transistor: NPN | Transfer Multisort Elektronik |
ON Semi BC847CLT1G NPN Bipolar Transistor, 0.1 A, 45 V, 3-Pin SOT-23 | ON Semiconductor BC847CLT1G | RS Americas |
Where can I find additional details, specifications and documents for a BC847CLT1G?
Additional datasheets, footprints and schematics for BC847CLT1G are listed on our Part Details page. You can also find images and similar parts to BC847CLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC847CLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC847CLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC847CLT1G fall under?
The BC847CLT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC847CLT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC847CLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BC847CLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC847CLT1G have stock available?
Authorised distributors including Farnell, Future Electronics, Newark Electronics, element14 and Schukat Electronic have stock available or on a lead time for BC847CLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC847CLT1G often in real-time on the comparison pages.
What if I can't find stock of BC847CLT1G?
You can fill out our help required form which you can use to request a quote for BC847CLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.