Status: | Active |
---|---|
Series: | BC847BT |
RoHS: | Compliant |
Prices starting from US$0.0134
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0498
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.0134
|
330,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0140
|
63,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
41,355
in stock
|
Buy Now | |
element14
from US$0.07
|
41,355
in stock
|
Buy Now | |
Farnell
from US$0.05
|
41,355
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0225
|
9,450
in stock
|
Buy Now | |
Chip One Stop
from US$0.0221
|
730
in stock
|
Buy Now | |
EBV Elektronik
-
|
141,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.0210
|
-
|
Buy Now | |
Avnet Asia
from US$0.0177
|
-
|
Buy Now |
Description | BC847BT |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.66 |
hFE Min | 200 |
hFE Max | 450 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.2 |
Package Type | SC-75-3 |
Trans GP BJT NPN 45V 0.1A 3-Pin SOT-416 T/R | Avnet America |
BC Series 65 V 100 mA SMT NPN Silicon General Purpose Transistor - SOT-416 | Future Electronics |
Trans, Bipol, Npn, 45V, Sc-75 | Newark Electronics |
TRANS, BIPOL, NPN, 45V, SC-75 | element14 |
BC847BTT1G, SS SC75 GP XSTR NPN 45V | RS |
Transistor: NPN | Transfer Multisort Elektronik |
ON Semi BC847BTT1G NPN Bipolar Transistor, 0.1 A, 45 V, 3-Pin SC-75 | ON Semiconductor BC847BTT1G | RS Americas |
Where can I find additional details, specifications and documents for a BC847BTT1G?
Additional datasheets, footprints and schematics for BC847BTT1G are listed on our Part Details page. You can also find images and similar parts to BC847BTT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC847BTT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC847BTT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC847BTT1G fall under?
The BC847BTT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC847BTT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC847BTT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BC847BTT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC847BTT1G have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for BC847BTT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC847BTT1G often in real-time on the comparison pages.
What if I can't find stock of BC847BTT1G?
You can fill out our help required form which you can use to request a quote for BC847BTT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.