Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | On Request* |
Product Type | NPN + NPN |
VCEO, VCES (V) | 45 V |
IC (A) | 0.1 A |
ICM (A) | 0.2 A |
PD (W) | 0.2 W |
hFE (min) | 200 Min |
hFE(@ IC) | 0.002 A |
hFE(@ IC2) | N/A A |
VCE (SAT)Max (mV) | 100 mV |
VCE (SAT) (@ IC/IB2) (A/m A) (A/m A) | 0.1/5 |
VCE (SAT)(Max.2) | 400 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.002 |
fT (MHz) | 100 MHz |
RCE(SAT) | N/A mΩ |
Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Dual NPN transistor,BC847BS SOT363 100mA | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Transition Frequency ft | - |
Power Dissipation Pd | 210mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 200hFE |
Transistor Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TRANSISTOR, BIPOL, DUAL NPN, 45V, SC70-6 | Farnell |
Where can I find additional details, specifications and documents for a BC847BS?
Additional datasheets, footprints and schematics for BC847BS are listed on our Part Details page. You can also find images and similar parts to BC847BS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC847BS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC847BS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC847BS fall under?
The BC847BS is listed under Transistors 30V to 59V.
Can I view similar or alternative parts?
You can view similar parts to BC847BS when available in the Transistors 30V to 59V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC847BS you can contact the distributor directly for product support, shipping queries etc.
Is the BC847BS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for BC847BS have stock available?
Authorised distributors including RS, Farnell and Avnet Asia have stock available or on a lead time for BC847BS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC847BS often in real-time on the comparison pages.
What if I can't find stock of BC847BS?
You can fill out our help required form which you can use to request a quote for BC847BS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.