Status: | Active |
---|---|
Series: | BC847BPDXV6 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
76,000
in stock
|
Buy Now | |
element14
from US$0.06
|
21,755
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
4,000
in stock
|
Buy Now | |
Avnet America
-
|
76,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | BC847BPDXV6 |
---|---|
Compliance | Pb-free Halide free |
Polarity | Complementary |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.66 |
hFE Min | 200 |
hFE Max | 475 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.5 |
Package Type | SOT-563 |
Bipolar Transistor Npn/Pnp Dual 45V Sot563, Full Reel | Newark Electronics |
TRANS, NPN/PNP, 45V, SOT-563 | element14 |
BC Series 45 V 100 mA SMT NPN/ PNP Dual General Purpose Transistor - SOT-563 | Future Electronics |
Trans GP BJT NPN/PNP 45V 0.1A 6-Pin SOT-563 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BC847BPDXV6T1G?
Additional datasheets, footprints and schematics for BC847BPDXV6T1G are listed on our Part Details page. You can also find images and similar parts to BC847BPDXV6T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC847BPDXV6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC847BPDXV6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC847BPDXV6T1G fall under?
The BC847BPDXV6T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC847BPDXV6T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC847BPDXV6T1G you can contact the distributor directly for product support, shipping queries etc.
Is the BC847BPDXV6T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC847BPDXV6T1G have stock available?
Authorised distributors including Newark Electronics, element14, Future Electronics, Farnell and Chip One Stop have stock available or on a lead time for BC847BPDXV6T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC847BPDXV6T1G often in real-time on the comparison pages.
What if I can't find stock of BC847BPDXV6T1G?
You can fill out our help required form which you can use to request a quote for BC847BPDXV6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.