BC847BLT1G General Purpose and Low VCE(sat) Transistors by ON Semiconductor

NPN Bipolar Transistor

Status: Active
Series: BC847BL
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The NPN Bipolar Transistor is designed for use in linear and switching applications. The device is housed in the SOT-23 package, which is designed for lower power surface mount applications.

Where to Buy

Prices starting from US$0.0092

Distributor Stock
Logo for Farnell
Farnell
from US$0.0126
186,000
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.0429
270,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0104
243,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0190
186,000
in stock
Buy Now
Logo for element14
element14
from US$0.0139
186,000
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.0138
144,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0149
11,895
in stock
Buy Now
Logo for Micros
Micros
from US$0.0156
9,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0092
3,000
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.0400
1,804
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
297,000
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
54,000
in stock
Buy Now
Logo for RS
RS
from US$0.0174
-
Buy Now

Features

Moisture Sensitivity Level: 1
ESD Rating - Human Body Model: >4000 V ESD Rating - Machine Model: >400 V
Pb-Free Packages are Available
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable
Applications
ESD Protection
Data Line Protection
Steering Logic
End Products
Polarity Reversal Protection
Inductive Load Protection

Specifications

Description BC847BL
Compliance Pb-free Halide free
Polarity NPN
Type General Purpose
VCE(sat) Max (V) 0.25
IC Cont. (A) 0.1
VCEO Min (V) 45
VCBO (V) 50
VEBO (V) 6
VBE(sat) (V) 0.7
VBE(on) (V) 0.66
hFE Min 200
hFE Max 450
fT Min (MHz) 100
PTM Max (W) 0.225
Package Type SOT-23-3

Alternative Descriptions

BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell
Trans GP BJT NPN 45V 0.1A 3-Pin SOT-23 T/R | Avnet Asia
BC Series 45 V 100 mA SMT NPN Silicon General Purpose Transistor - SOT-23 | Future Electronics
Transistor, Npn, 45V, 100Ma, Sot-23-3 | Newark Electronics
TRANSISTOR, NPN, 45V, 100MA, SOT-23-3 | element14
NPN 45V 0,1A 0,225W B:200-450 SOT23 | Schukat Electronic
Transistor: NPN | Transfer Multisort Elektronik
NPN 100mA 45V 225mW | Micros
Transistor, Bipolar, Si, NPN, General Purpose, VCEO 45VDC, IC 100mA, PD 225mW, SOT-23 | ON Semiconductor BC847BLT1G | RS Americas
Transistor NPN 45V 100mA hfe200 SOT23 | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BC847BLT1G?

Additional datasheets, footprints and schematics for BC847BLT1G are listed on our Part Details page. You can also find images and similar parts to BC847BLT1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BC847BLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC847BLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BC847BLT1G fall under?

The BC847BLT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.

Can I view similar or alternative parts?

You can view similar parts to BC847BLT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BC847BLT1G you can contact the distributor directly for product support, shipping queries etc.

Is the BC847BLT1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for BC847BLT1G have stock available?

Authorised distributors including Farnell, Avnet Asia, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for BC847BLT1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BC847BLT1G often in real-time on the comparison pages.

What if I can't find stock of BC847BLT1G?

You can fill out our help required form which you can use to request a quote for BC847BLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay