Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Transition Frequency ft | 300MHz |
Power Dissipation Pd | 310mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 110hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TRANSISTOR, BIPOL, NPN, 45V, SOT-23-3 | Farnell |
Transistor, Bipol, Npn, 45V, Sot-23-3 |Onsemi BC847AMTF | Newark Electronics |
Trans GP BJT NPN 45V 0.1A 3-Pin SOT-23 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a BC847AMTF?
Additional datasheets, footprints and schematics for BC847AMTF are listed on our Part Details page. You can also find images and similar parts to BC847AMTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC847AMTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC847AMTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC847AMTF fall under?
The BC847AMTF is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC847AMTF when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC847AMTF you can contact the distributor directly for product support, shipping queries etc.
Is the BC847AMTF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC847AMTF have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Avnet Asia have stock available or on a lead time for BC847AMTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC847AMTF often in real-time on the comparison pages.
What if I can't find stock of BC847AMTF?
You can fill out our help required form which you can use to request a quote for BC847AMTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.