Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0086
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0354
|
74,560
in stock
|
Buy Now | |
Micros
from US$0.0118
|
329,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0447
|
221,678
in stock
|
Buy Now | |
Newark Electronics
from US$0.0210
|
78,779
in stock
|
Buy Now | |
element14
from US$0.0271
|
76,270
in stock
|
Buy Now | |
Distrelec
from US$0.0426
|
17,000
in stock
|
Buy Now | |
SOS electronic
from US$0.0086
|
16,000
in stock
|
Buy Now | |
Rutronik
from US$0.0105
|
9,000
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Yes |
Product Type | NPN |
VCEO, VCES (V) | 65 V |
IC (A) | 0.1 A |
ICM (A) | 0.2 A |
PD (W) | 0.3 W |
hFE (min) | 200 Min |
hFE(@ IC) | 0.002 A |
hFE(Min 2) | - |
hFE(@ IC2) | N/A A |
VCE (SAT)Max (mV) | 250 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.01/0.5 |
VCE (SAT)(Max.2) | 600 mV |
VCE (SAT) (@ IC/IB2) (A/mA) | 0.1/5 |
fT (MHz) | 300 MHz |
RCE(SAT) | N/A mΩ |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 65V |
Transition Frequency ft | 100MHz |
Power Dissipation Pd | 250mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 200hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
DC Current Gain Hfe Max | 450 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 65V |
DC Collector Current | 100mA |
Power Dissipation Pd | 250mW |
Transistor Mounting | Surface Mount |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Trans, Npn, 65V, 100Ma, 150Deg C, 250Mw | Newark Electronics |
TRANSISTOR, NPN, 0.1A, 65V, SOT23 | element14 |
Where can I find additional details, specifications and documents for a BC846B?
Additional datasheets, footprints and schematics for BC846B are listed on our Part Details page. You can also find images and similar parts to BC846B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC846B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC846B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC846B fall under?
The BC846B is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive bipolar transistors > General purpose bipolar transistors > Transistors single NPN.
Can I view similar or alternative parts?
You can view similar parts to BC846B when available in the Transistors single NPN range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC846B you can contact the distributor directly for product support, shipping queries etc.
Is the BC846B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC846B have stock available?
Authorised distributors including Micros, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for BC846B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC846B often in real-time on the comparison pages.
What if I can't find stock of BC846B?
You can fill out our help required form which you can use to request a quote for BC846B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.