Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0213
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Yes |
Product Type | NPN |
VCEO, VCES (V) | 65 V |
IC (A) | 0.1 A |
ICM (A) | 0.2 A |
PD (W) | 0.3 W |
hFE (min) | 110 Min |
hFE(@ IC) | 0.002 A |
hFE(Min 2) | - |
hFE(@ IC2) | N/A A |
VCE (SAT)Max (mV) | 250 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.01/0.5 |
VCE (SAT)(Max.2) | 600 mV |
VCE (SAT) (@ IC/IB2) (A/mA) | 0.1/5 |
fT (MHz) | 300 MHz |
RCE(SAT) | N/A mΩ |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 65V |
Transition Frequency ft | 100MHz |
Power Dissipation Pd | 250mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 110hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
DC Current Gain Hfe Max | 220 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 65V |
Transition Frequency ft | 300MHz |
Power Dissipation Pd | 300mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 180hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Bipolar (Bjt) Single Transistor, Npn, 65 V, 300 Mhz, 300 Mw, 100 Ma, 180 Rohs Compliant: Yes |Diodes Inc. BC846A | Newark Electronics |
TRANSISTOR, NPN, 65V, 0.1A, SOT23-3 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 65V |
DC Collector Current | 100mA |
Power Dissipation Pd | 250mW |
Transistor Mounting | Surface Mount |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BC846A?
Additional datasheets, footprints and schematics for BC846A are listed on our Part Details page. You can also find images and similar parts to BC846A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC846A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC846A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC846A fall under?
The BC846A is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive bipolar transistors > General purpose bipolar transistors > Transistors single NPN.
Can I view similar or alternative parts?
You can view similar parts to BC846A when available in the Transistors single NPN range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC846A you can contact the distributor directly for product support, shipping queries etc.
Is the BC846A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC846A have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, Newark Electronics, element14 and Distrelec have stock available or on a lead time for BC846A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC846A often in real-time on the comparison pages.
What if I can't find stock of BC846A?
You can fill out our help required form which you can use to request a quote for BC846A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.