Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 65V |
Transition Frequency ft | 100MHz |
Power Dissipation Pd | 250mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 110hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
DC Current Gain Hfe Max | 450 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 65V |
DC Collector Current | 100mA |
Power Dissipation Pd | 250mW |
Transistor Mounting | Surface Mount |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
TRANSISTOR, NPN, 0.1A, 65V, SOT23 | element14 |
Trans, Npn, 65V, 100Ma, 150Deg C, 250Mw | Newark Electronics |
Where can I find additional details, specifications and documents for a BC846?
Additional datasheets, footprints and schematics for BC846 are listed on our Part Details page. You can also find images and similar parts to BC846 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC846 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC846 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC846 fall under?
The BC846 is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive bipolar transistors > General purpose bipolar transistors > Transistors single NPN.
Can I view similar or alternative parts?
You can view similar parts to BC846 when available in the Transistors single NPN range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC846 you can contact the distributor directly for product support, shipping queries etc.
Is the BC846 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC846 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and Distrelec have stock available or on a lead time for BC846.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC846 often in real-time on the comparison pages.
What if I can't find stock of BC846?
You can fill out our help required form which you can use to request a quote for BC846 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.