Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0064
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0319
|
56,512
in stock
|
Buy Now | |
Micros
from US$0.0064
|
1,296,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0124
|
475,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0370
|
61,747
in stock
|
Buy Now | |
element14
from US$0.0308
|
59,559
in stock
|
Buy Now | |
SOS electronic
from US$0.0117
|
53,000
in stock
|
Buy Now | |
Rutronik
from US$0.0147
|
51,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
12,000
in stock
|
Buy Now | |
Conrad
from US$0.0321
|
5,676
in stock
|
Buy Now | |
Distrelec
from US$0.0321
|
1,715
in stock
|
Buy Now | |
Sorelec
-
|
98,000
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | BC817-40Q |
Product Type | NPN |
VCEO, VCES (V) | 45 V |
IC (A) | 0.5 A |
ICM (A) | 1 A |
PD (W) | 0.31 W |
hFE (min) | 250 Min |
hFE(@ IC) | 0.1 A |
hFE(Min 2) | 170 |
hFE(@ IC2) | 0.3 A |
VCE (SAT)Max (mV) | 700 mV |
VCE (SAT) (@ IC/IB2) (A/m A) (A/m A) | N/A |
VCE (SAT)(Max.2) | N/A mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.5/50 |
fT (MHz) | 100 MHz |
RCE(SAT) | N/A mΩ |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Transition Frequency ft | 170MHz |
Power Dissipation Pd | 300mW |
DC Collector Current | 500mA |
DC Current Gain hFE | 250hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
DC Current Gain Hfe Max | 600 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
DC Collector Current | 500mA |
Transistor Mounting | Surface Mount |
No. of Pins | 3Pins |
DC Current Gain hFE | 600hFE |
RoHS Compliant | Yes |
Transistor, Npn, 0.5A, 45V, Sot23 | Newark Electronics |
Where can I find additional details, specifications and documents for a BC817-40?
Additional datasheets, footprints and schematics for BC817-40 are listed on our Part Details page. You can also find images and similar parts to BC817-40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC817-40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC817-40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC817-40 fall under?
The BC817-40 is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive bipolar transistors > General purpose bipolar transistors > Transistors single NPN.
Can I view similar or alternative parts?
You can view similar parts to BC817-40 when available in the Transistors single NPN range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC817-40 you can contact the distributor directly for product support, shipping queries etc.
Is the BC817-40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC817-40 have stock available?
Authorised distributors including Micros, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for BC817-40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC817-40 often in real-time on the comparison pages.
What if I can't find stock of BC817-40?
You can fill out our help required form which you can use to request a quote for BC817-40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.