Prices starting from US$0.0161
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0278 |
No stock
|
Buy Now | |
Farnell | US$0.0240 |
374,980
|
Buy Now | |
Newark Electronics | US$0.0370 |
28,144
|
Buy Now | |
element14 | US$0.0200 |
28,144
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0249 |
934
|
Buy Now | |
Future Electronics | US$0.0176 |
-
|
Buy Now | |
Avnet America | US$0.0161 |
-
|
Buy Now | |
RS Americas | US$0.0300 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | BC808 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.7 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 25 |
VCBO (V) | 30 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 160 |
hFE Max | 400 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Transistor, Bipol, Pnp, -25V, Sot-23-3 | Newark Electronics |
TRANSISTOR, BIPOL, PNP, -25V, SOT-23-3 | element14 |
Transistor: PNP | Transfer Multisort Elektronik |
Transistor PNP 25V 500mA HFE:160 SOT23 | RS |
BC808 Series 45 V 500 mA PNP Surface Mount General Purpose Transistor - SOT-23-3 | Future Electronics |
Trans GP BJT PNP 25V 0.5A 3-Pin SOT-23 T/R | Avnet America |
ON Semi BC808-25LT1G PNP Bipolar Transistor, 0.5 A, 25 V, 3-Pin SOT-23 | ON Semiconductor BC808-25LT1G | RS Americas |
Where can I find additional details, specifications and documents for a BC808-25LT1G?
Additional datasheets, footprints and schematics for BC808-25LT1G are listed on our Part Details page. You can also find images and similar parts to BC808-25LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC808-25LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC808-25LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC808-25LT1G fall under?
The BC808-25LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC808-25LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC808-25LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BC808-25LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC808-25LT1G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Transfer Multisort Elektronik and RS have stock available or on a lead time for BC808-25LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC808-25LT1G often in real-time on the comparison pages.
What if I can't find stock of BC808-25LT1G?
You can fill out our help required form which you can use to request a quote for BC808-25LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.