Status: | Active |
---|---|
Series: | BC807-25L |
RoHS: | Compliant |
Prices starting from US$0.0117
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0118
|
267,000
in stock
|
Buy Now | |
Farnell
from US$0.0236
|
4,695,590
in stock
|
Buy Now | |
element14
from US$0.0132
|
30,000
in stock
|
Buy Now | |
RS
from US$0.0174
|
28,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.0340
|
12,760
in stock
|
Buy Now | |
Chip One Stop
from US$0.0129
|
11,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0349
|
11,234
in stock
|
Buy Now | |
EBV Elektronik
-
|
228,000
in stock
|
Buy Now | |
Avnet America
from US$0.0117
|
-
|
Buy Now | |
Avnet Asia
from US$0.0125
|
-
|
Buy Now | |
Schukat Electronic
from US$0.0181
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Applications |
---|
Reverse Polarity Protection |
Steering Logic |
Automotive Control Units |
End Products |
---|
Inductive Load Protection |
High Side Switch |
Consumer Electronics |
Description | BC807-25L |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.7 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 160 |
hFE Max | 400 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
BC807 Series PNP 45 V 500 mA Surface Mount General Purpose Transistor - SOT-23 | Future Electronics |
TRANSISTOR, PNP, -45V, -500MA, SOT-23-3. | element14 |
SS SOT23 GP XSTR PNP 45V | RS |
Trans, Bipol, Pnp, -45V, Sot23 | Newark Electronics |
Transistor: PNP | Transfer Multisort Elektronik |
Trans GP BJT PNP 45V 0.5A 3-Pin SOT-23 T/R | EBV Elektronik |
PNP 45V 0,5A 0,225W B:160-400 SOT23 | Schukat Electronic |
Where can I find additional details, specifications and documents for a BC807-25LT1G?
Additional datasheets, footprints and schematics for BC807-25LT1G are listed on our Part Details page. You can also find images and similar parts to BC807-25LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC807-25LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC807-25LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC807-25LT1G fall under?
The BC807-25LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC807-25LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC807-25LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BC807-25LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC807-25LT1G have stock available?
Authorised distributors including Farnell, Future Electronics, element14, RS and Newark Electronics have stock available or on a lead time for BC807-25LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC807-25LT1G often in real-time on the comparison pages.
What if I can't find stock of BC807-25LT1G?
You can fill out our help required form which you can use to request a quote for BC807-25LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.