Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0131
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0311
|
4,715
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0131
|
303,725
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
14,650
in stock
|
Buy Now | |
Micros
from US$0.0147
|
12,000
in stock
|
Buy Now | |
Rutronik
from US$0.0155
|
6,000
in stock
|
Buy Now | |
element14
from US$0.07
|
5,139
in stock
|
Buy Now | |
Newark Electronics
from US$0.0370
|
3,639
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0293
|
2,830
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | On Request* |
Product Type | PNP |
VCEO, VCES (V) | 45 V |
IC (A) | 0.5 A |
ICM (A) | 1 A |
PD (W) | 0.31 W |
hFE (min) | 160 Min |
hFE(@ IC) | 0.1 A |
hFE(Min 2) | 100 |
hFE(@ IC2) | 0.3 A |
VCE (SAT)Max (mV) | 700 mV |
VCE (SAT) (@ IC/IB2) (A/m A) (A/m A) | N/A |
VCE (SAT)(Max.2) | N/A mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.5/50 |
fT (MHz) | 100 MHz |
RCE(SAT) | N/A mΩ |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -45V |
Transition Frequency ft | 100MHz |
Power Dissipation Pd | 310mW |
DC Collector Current | 500mA |
DC Current Gain hFE | 100hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Application Code | GPAmp |
Collector Emitter Saturation Voltage Vce(on) | 700mV |
Continuous Collector Current Ic Max | 800mA |
Current Gain Hfe Max | 400 |
Current Ic Continuous a Max | 500mA |
Current Ic hFE | 100mA |
Current Ic hfe -Do Not Use See ID 1182 | 100mA |
DC Current Gain Hfe Max | 400 |
DC Current Gain Hfe Min | 160 |
Gain Bandwidth ft Typ | 100MHz |
Hfe Min | 160 |
Power Dissipation Ptot Max | 310mW |
Saturation Current (Isat) | 500mA |
Termination Type | Surface Mount Device |
Voltage Vcbo | 50V |
Trans GP BJT PNP 45V 1.2A 3-Pin SOT-23 | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -45V |
Transition Frequency ft | 200MHz |
Power Dissipation Pd | 300mW |
DC Collector Current | -500mA |
DC Current Gain hFE | 160hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
DC Current Gain Hfe Max | 400 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -45V |
Transition Frequency ft | - |
Power Dissipation Pd | 310mW |
DC Collector Current | -500mA |
DC Current Gain hFE | 400hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
TRANSISTOR, PNP, 45V, 0.5A, SOT23-3 | element14 |
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 310 Mw, -500 Ma, 400 Rohs Compliant: Yes |Diodes Inc. BC807-25 | Newark Electronics |
Diodes Inc BC807-25 SOT23 PNP Transistor (5B) | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -45V |
DC Collector Current | -500mA |
Power Dissipation Pd | 300mW |
Transistor Mounting | Surface Mount |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
TRANSISTOR, PNP, 45V, 0.5A, SOT23 | Farnell |
Where can I find additional details, specifications and documents for a BC807-25?
Additional datasheets, footprints and schematics for BC807-25 are listed on our Part Details page. You can also find images and similar parts to BC807-25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC807-25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC807-25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC807-25 fall under?
The BC807-25 is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive bipolar transistors > General purpose bipolar transistors > Transistors single PNP.
Can I view similar or alternative parts?
You can view similar parts to BC807-25 when available in the Transistors single PNP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC807-25 you can contact the distributor directly for product support, shipping queries etc.
Is the BC807-25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC807-25 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Micros, Rutronik and element14 have stock available or on a lead time for BC807-25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC807-25 often in real-time on the comparison pages.
What if I can't find stock of BC807-25?
You can fill out our help required form which you can use to request a quote for BC807-25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.