Status: | Active |
---|---|
Series: | BC807-16L |
RoHS: | Compliant |
Prices starting from US$0.0148
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0150
|
99,000
in stock
|
Buy Now | |
Farnell
from US$0.0237
|
78,006
in stock
|
Buy Now | |
Newark Electronics
from US$0.0150
|
60,000
in stock
|
Buy Now | |
Avnet America
from US$0.0148
|
60,000
in stock
|
Buy Now | |
element14
from US$0.07
|
55,567
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
13,450
in stock
|
Buy Now | |
RS
from US$0.0424
|
3,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0225
|
680
in stock
|
Buy Now | |
EBV Elektronik
-
|
78,000
in stock
|
Buy Now | |
Avnet Silica
-
|
24,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0155
|
-
|
Buy Now |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Applications |
---|
Over-Voltage Protection |
Inductive Load Protection |
Automotive Control Units |
End Products |
---|
Reverse Polarity Protection |
Steering Logic |
Consumer Electronics |
Description | BC807-16L |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.7 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 100 |
hFE Max | 250 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
BC807 Series PNP 45 V 500 mA Surface Mount General Purpose Transistor - SOT-23 | Future Electronics |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Ss Sot23 Gp Xstr Pnp 45V Rohs Compliant: Yes |Onsemi BC807-16LT1G | Newark Electronics |
Trans GP BJT PNP 45V 0.5A 3-Pin SOT-23 T/R | Avnet America |
TRANSISTOR, PNP, -45V, -500MA, SOT-23-3 | element14 |
onsemi General Purpose Transistor, PNP, 45V, SOT-23 | Distrelec |
Transistor Bipolar PNP 45V 0.5A SOT-23 | RS |
Transistor: PNP | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BC807-16LT1G?
Additional datasheets, footprints and schematics for BC807-16LT1G are listed on our Part Details page. You can also find images and similar parts to BC807-16LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC807-16LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC807-16LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC807-16LT1G fall under?
The BC807-16LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC807-16LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC807-16LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BC807-16LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC807-16LT1G have stock available?
Authorised distributors including Future Electronics, Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BC807-16LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC807-16LT1G often in real-time on the comparison pages.
What if I can't find stock of BC807-16LT1G?
You can fill out our help required form which you can use to request a quote for BC807-16LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.