Status: | Active |
---|---|
Series: | BC636 |
RoHS: | Compliant |
Pb-Free Packages are Available |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
Description | BC636 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 80 |
VCBO (V) | 80 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 100 |
hFE Max | 250 |
fT Min (MHz) | 150 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 LF |
Transistor PNP 45V 150mA TO92 | RS |
Trans GP BJT PNP 45V 1A 3-Pin TO-92 Ammo | Avnet Silica |
Where can I find additional details, specifications and documents for a BC636TA?
Additional datasheets, footprints and schematics for BC636TA are listed on our Part Details page. You can also find images and similar parts to BC636TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC636TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC636TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC636TA fall under?
The BC636TA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC636TA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC636TA you can contact the distributor directly for product support, shipping queries etc.
Is the BC636TA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC636TA have stock available?
Authorised distributors including Farnell, RS, element14 and Avnet Silica have stock available or on a lead time for BC636TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC636TA often in real-time on the comparison pages.
What if I can't find stock of BC636TA?
You can fill out our help required form which you can use to request a quote for BC636TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.