Status: | Active |
---|---|
Series: | BC559 |
RoHS: | Compliant |
Prices starting from US$0.0317
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0435
|
3,000
in stock
|
Buy Now | |
element14
from US$0.10
|
29,816
in stock
|
Buy Now | |
Farnell
from US$0.10
|
29,816
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
5,893
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
1,783
in stock
|
Buy Now | |
Future Electronics
from US$0.0351
|
-
|
Buy Now | |
Avnet America
from US$0.0317
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Voltage: BC556 VCEO= -65V |
Low Noise: BC559,BC560 |
Complement to BC546...BC550Switching and Amplifier |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | BC559 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.65 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 30 |
VCBO (V) | 30 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | 0.66 |
hFE Min | 420 |
hFE Max | 800 |
fT Min (MHz) | 150 |
PTM Max (W) | 0.5 |
Package Type | TO-92-3 LF |
TRANSISTOR, BIPOL, PNP, -30V, TO-92-3 | element14 |
Transistor,bjt,pnp,30V V(Br)Ceo,100Ma I(C),to-92 Rohs Compliant: Yes |Onsemi BC559CTA | Newark Electronics |
Transistor, Fairchild, BC559CTA | RS |
onsemi General Purpose Transistor, PNP, 30V, TO-92 | Distrelec |
BC559 Series 30 V 100 mA Through Hole PNP Epitaxial Silicon Transistor - TO-92-3 | Future Electronics |
Trans GP BJT PNP 30V 0.1A 3-Pin TO-92 Ammo | Avnet America |
Where can I find additional details, specifications and documents for a BC559CTA?
Additional datasheets, footprints and schematics for BC559CTA are listed on our Part Details page. You can also find images and similar parts to BC559CTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC559CTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC559CTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC559CTA fall under?
The BC559CTA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC559CTA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC559CTA you can contact the distributor directly for product support, shipping queries etc.
Is the BC559CTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC559CTA have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Distrelec have stock available or on a lead time for BC559CTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC559CTA often in real-time on the comparison pages.
What if I can't find stock of BC559CTA?
You can fill out our help required form which you can use to request a quote for BC559CTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.