Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 30V |
Transition Frequency ft | 300MHz |
Power Dissipation Pd | 500mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 200hFE |
Transistor Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Bipolar Transistors Rohs Compliant: Yes |Onsemi BC548BU | Newark Electronics |
Transistor, Fairchild, BC548BU | RS |
Where can I find additional details, specifications and documents for a BC548BU?
Additional datasheets, footprints and schematics for BC548BU are listed on our Part Details page. You can also find images and similar parts to BC548BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC548BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC548BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC548BU fall under?
The BC548BU is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC548BU when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC548BU you can contact the distributor directly for product support, shipping queries etc.
Is the BC548BU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC548BU have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS have stock available or on a lead time for BC548BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC548BU often in real-time on the comparison pages.
What if I can't find stock of BC548BU?
You can fill out our help required form which you can use to request a quote for BC548BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.